Magnus Mobility Systems, Inc. Forged Steel Wheel (FS) FS625T-12

Description
Highest capacity requirements w/ no floor protection
Description
Highest capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Wheel (FS) - FS625T-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Forged Steel Wheel (FS)
FS625T-12
Forged Steel Wheel (FS) FS625T-12
Highest capacity requirements w/ no floor protection

Highest capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FS625T-12
Product Name Forged Steel Wheel (FS)
Wheel Type Metal
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Mold-On Rubber Wheel - MR83R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 840 lbs (381 kg)
Wheel Diameter 8 inch (203 mm)
View Details