Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MRS1025-31

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MRS1025-31 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MRS1025-31
Mold-On Rubber Wheel MRS1025-31
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MRS1025-31
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 790 lbs (358 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 4489946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Mold-On Rubber Wheel - MRS625-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 540 lbs (245 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details