Highest capacity requirements w/ no floor protection
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | FS41T-08 |
| Product Name | Forged Steel Wheel (FS) |
| Wheel Type | Metal |
| Maximum Load | 1400 lbs (635 kg) |
| Wheel Diameter | 4 inch (102 mm) |
| Wheel Width | 1.5 inch (38.1 mm) |