Magnus Mobility Systems, Inc. Double Flanged Wheel (FW) DFTWP-92

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Double Flanged Wheel (FW) - DFTWP-92 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Double Flanged Wheel (FW)
DFTWP-92
Double Flanged Wheel (FW) DFTWP-92
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site
Double Flanged Wheel (FW) - DFTWP-92 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Double Flanged Wheel (FW)
DFTWP-92
Double Flanged Wheel (FW) DFTWP-92
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc. Magnus Mobility Systems, Inc.
Product Category Wheels Wheels
Product Number DFTWP-92 DFTWP-92
Product Name Double Flanged Wheel (FW) Double Flanged Wheel (FW)
Wheel Type Metal; Flanged Metal; Flanged
Maximum Load 2500 lbs (1134 kg) 2500 lbs (1134 kg)
Wheel Diameter 9.25 inch (235 mm) 9.25 inch (235 mm)
Wheel Width 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 700 lbs (317 kg)
View Details
Mold-On Rubber Wheel - MR163T-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1420 lbs (644 kg)
Wheel Diameter 16 inch (406 mm)
View Details