Warehouse environments where floor protection is required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | MR163T-12 |
| Product Name | Mold-On Rubber Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 1420 lbs (644 kg) |
| Wheel Diameter | 16 inch (406 mm) |
| Wheel Width | 3 inch (76.2 mm) |