Magnus Mobility Systems, Inc. Advanced Elastomer Wheel AE82P-08

Description
Highest abrasion resistance, impact strength& lowest rolling resistance
Description
Highest abrasion resistance, impact strength& lowest rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Advanced Elastomer Wheel - AE82P-08 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Advanced Elastomer Wheel
AE82P-08
Advanced Elastomer Wheel AE82P-08
Highest abrasion resistance, impact strength& lowest rolling resistance

Highest abrasion resistance, impact strength& lowest rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number AE82P-08
Product Name Advanced Elastomer Wheel
Wheel Type Plastic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 760956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.65 inch (42 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Faultless Caster
Specs
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 1400 lbs (635 kg)
View Details
Solid Polyurethane Wheel (KT) - KT62-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Poly
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details