Faultless Caster K-Wheel 43-8x2

Description
Not affected by blood, brine, greases, oils, or most harsh chemicals
Description
Not affected by blood, brine, greases, oils, or most harsh chemicals

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
K-Wheel
43-8x2
K-Wheel 43-8x2
Not affected by blood, brine, greases, oils, or most harsh chemicals

Not affected by blood, brine, greases, oils, or most harsh chemicals

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 43-8x2
Product Name K-Wheel
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS250 25.4/51 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 772 lbs (350 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details