Magnus Mobility Systems, Inc. Advanced Elastomer Wheel AE62D-12

Description
Highest abrasion resistance, impact strength& lowest rolling resistance
Description
Highest abrasion resistance, impact strength& lowest rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Advanced Elastomer Wheel - AE62D-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Advanced Elastomer Wheel
AE62D-12
Advanced Elastomer Wheel AE62D-12
Highest abrasion resistance, impact strength& lowest rolling resistance

Highest abrasion resistance, impact strength& lowest rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number AE62D-12
Product Name Advanced Elastomer Wheel
Wheel Type Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Hard Rubber Wheel (HR) - HR514B-06 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 1.56 lbs (0.7086 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Standard Crane Wheel - WCL-122 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details