Magnus Mobility Systems, Inc. Hard Rubber Wheel (HR) HR514B-06

Description
Popular in general and light medium duty series
Description
Popular in general and light medium duty series

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel (HR) - HR514B-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Hard Rubber Wheel (HR)
HR514B-06
Hard Rubber Wheel (HR) HR514B-06
Popular in general and light medium duty series

Popular in general and light medium duty series

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number HR514B-06
Product Name Hard Rubber Wheel (HR)
Wheel Type Solid Rubber
Maximum Load 1.56 lbs (0.7086 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 4600159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
DF SERIES: Drop Forged Wheels - 1030DF90 - PJ Company
Specs
Maximum Load 600 lbs (272 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
View Details
Single Flanged Wheel (FW) - FTWT-15 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal; Flanged
Maximum Load 7500 lbs (3401 kg)
Wheel Diameter 14.88 inch (378 mm)
View Details