Magnus Mobility Systems, Inc. Full Pneumatic Wheel Assemblies (PN) 8PN-B

Description
Wheels for pneumatic casters, hand trucks, and dollies
Description
Wheels for pneumatic casters, hand trucks, and dollies

Suppliers

Company
Product
Description
Supplier Links
Full Pneumatic Wheel Assemblies (PN) - 8PN-B - Magnus Mobility Systems, Inc.
Orange, CA, USA
Full Pneumatic Wheel Assemblies (PN)
8PN-B
Full Pneumatic Wheel Assemblies (PN) 8PN-B
Wheels for pneumatic casters, hand trucks, and dollies

Wheels for pneumatic casters, hand trucks, and dollies

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number 8PN-B
Product Name Full Pneumatic Wheel Assemblies (PN)
Wheel Type Pneumatic
Maximum Load 295 lbs (134 kg)
Wheel Diameter 8 inch (203 mm)
Hub Length 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 3337901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Grey Iron Wheel (GI) - GI62T-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
View Details