Magnescale Americas, Inc. Compact and Slim Gauges with 12mm Range and 5µm Resolution DT12

Description
Compact and slim gauges Excellent resistance to workshop conditions(DT12P:IP6 4) Resistant to oil, water, dust, vibration, and shock. Accuracy : 10μm Resolution : 5μm Measuring range : 12mm/ 0.47" Compact size ideal for designing into machines:DT12 : 12(D) x 35(W) x 116(H)mm/ 0.47" x 1.38" x 4.57" Pneumatic push type are also available Guaranteed number of strokes : 5 million Main applications : Automatic sorting of parts
Datasheet
Description
Compact and slim gauges Excellent resistance to workshop conditions(DT12P:IP6 4) Resistant to oil, water, dust, vibration, and shock. Accuracy : 10μm Resolution : 5μm Measuring range : 12mm/ 0.47" Compact size ideal for designing into machines:DT12 : 12(D) x 35(W) x 116(H)mm/ 0.47" x 1.38" x 4.57" Pneumatic push type are also available Guaranteed number of strokes : 5 million Main applications : Automatic sorting of parts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact and Slim Gauges with 12mm Range and 5µm Resolution - DT12 - Magnescale Americas, Inc.
Cypress, CA, USA
Compact and Slim Gauges with 12mm Range and 5µm Resolution
DT12
Compact and Slim Gauges with 12mm Range and 5µm Resolution DT12
Compact and slim gauges Excellent resistance to workshop conditions(DT12P:IP6 4) Resistant to oil, water, dust, vibration, and shock. Accuracy : 10μm Resolution : 5μm Measuring range : 12mm/ 0.47" Compact size ideal for designing into machines:DT12 : 12(D) x 35(W) x 116(H)mm/ 0.47" x 1.38" x 4.57" Pneumatic push type are also available Guaranteed number of strokes : 5 million Main applications : Automatic sorting of parts

Compact and slim gauges

  • Excellent resistance to workshop conditions(DT12P:IP64)
  • Resistant to oil, water, dust, vibration, and shock.
  • Accuracy : 10μm
  • Resolution : 5μm
  • Measuring range : 12mm/ 0.47"
  • Compact size ideal for designing into machines:DT12 : 12(D) x 35(W) x 116(H)mm/ 0.47" x 1.38" x 4.57"
  • Pneumatic push type are also available
  • Guaranteed number of strokes : 5 million
  • Main applications : Automatic sorting of parts
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Rules and Length Gauges
Product Number DT12
Product Name Compact and Slim Gauges with 12mm Range and 5µm Resolution
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-4 inch (0.0050 mm)
Length 4.56 inch (116 mm)
Thickness 0.4567 inch (11.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 2197296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 0.7480 inch (19 mm)
Materials of Construction Steel; Steel
View Details
100mm Scale - 12409 - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Length 3.94 inch (100 mm)
Reading Method / Display Graduated scale
View Details
25ft. Economy Tape Measure - TP25L - DME Company
Specs
Rule / Length Gauge Type Tape Measure
Reading Method / Display Graduated scale
Units Inches; Metric
View Details