Assembly Tool Specialists, Inc. 100mm Scale 12409

Description
100mm Scale #12409 "NO-MAR", non-mutilation or mutilation prevention tools prevent or reduce damage to bare or coated product surfaces during assembly or inspection. Mutilation prevention tools have the added benefit of reducing tool operator injuries such as finger severing, cuts or mutilations.
Description
100mm Scale #12409 "NO-MAR", non-mutilation or mutilation prevention tools prevent or reduce damage to bare or coated product surfaces during assembly or inspection. Mutilation prevention tools have the added benefit of reducing tool operator injuries such as finger severing, cuts or mutilations.

Suppliers

Company
Product
Description
Supplier Links
100mm Scale - 12409 - Assembly Tool Specialists, Inc.
Twinsburg, OH, USA
100mm Scale
12409
100mm Scale 12409
100mm Scale #12409 "NO-MAR", non-mutilation or mutilation prevention tools prevent or reduce damage to bare or coated product surfaces during assembly or inspection. Mutilation prevention tools have the added benefit of reducing tool operator injuries such as finger severing, cuts or mutilations.

100mm Scale #12409

"NO-MAR", non-mutilation or mutilation prevention tools prevent or reduce damage to bare or coated product surfaces during assembly or inspection. Mutilation prevention tools have the added benefit of reducing tool operator injuries such as finger severing, cuts or mutilations.

Supplier's Site

Technical Specifications

  Assembly Tool Specialists, Inc.
Product Category Rules and Length Gauges
Product Number 12409
Product Name 100mm Scale
Rule / Length Gauge Type Length Gauges
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 3048904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Flexible
Units Metric
Materials of Construction Stainless steel
View Details
30mm Rulers -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Length 1.18 inch (30 mm)
Reading Method / Display Graduated scale
View Details