DME Company 25ft. Economy Tape Measure TP25L

Description
• Steel • S.A.E./Metric • Notched end hook • Thumb lock
Description
• Steel • S.A.E./Metric • Notched end hook • Thumb lock

Suppliers

Company
Product
Description
Supplier Links
25ft. Economy Tape Measure - TP25L - DME Company
Madison Heights, MI, USA
25ft. Economy Tape Measure
TP25L
25ft. Economy Tape Measure TP25L
• Steel • S.A.E./Metric • Notched end hook • Thumb lock

• Steel
• S.A.E./Metric
• Notched end hook
• Thumb lock

Supplier's Site

Technical Specifications

  DME Company
Product Category Distance Meters
Product Number TP25L
Product Name 25ft. Economy Tape Measure
Rule / Length Gauge Type Tape Measure
Materials Steel
Application Light Duty (Office or Drafting)
Features Locking feature to fix gage opening
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details