Madison Electric Products Rigid/EMT Conduit Strap 804

Description
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH 1 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 7/16 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH 1 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 7/16 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 804 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
804
Rigid/EMT Conduit Strap 804
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH 1 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 7/16 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-3/8 INCH
  • 1 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 7/16 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 804
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Rigid/EMT Conduit Strap - 1701 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - 020M024 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details