ILSCO Corporation Conduit To Rod Clamp GRC-68-B2

Description
PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL 1 INCH L X 1 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG (3/4 INCH ROD), 8 TO 1/0 AWG (5/8 INCH ROD) CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 2 PER BAG REBAR SIZE #5 GRC MODEL
Datasheet
Description
PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL 1 INCH L X 1 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG (3/4 INCH ROD), 8 TO 1/0 AWG (5/8 INCH ROD) CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 2 PER BAG REBAR SIZE #5 GRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GRC-68-B2 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GRC-68-B2
Conduit To Rod Clamp GRC-68-B2
PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL 1 INCH L X 1 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG (3/4 INCH ROD), 8 TO 1/0 AWG (5/8 INCH ROD) CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 2 PER BAG REBAR SIZE #5 GRC MODEL
  • PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL
  • 1 INCH L X 1 INCH W SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 8 TO 2 AWG (3/4 INCH ROD), 8 TO 1/0 AWG (5/8 INCH ROD) CONDUCTOR SIZE
  • 5/8 TO 3/4 INCH ROD SIZE
  • ILSCO[R] BRAND
  • APPLICATION GROUNDING/BONDING
  • PACKAGING QUANTITY 2 PER BAG
  • REBAR SIZE #5
  • GRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GRC-68-B2
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Conduit To Rod Clamp - GPL3904BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details
Spring Hanger Type 26 - 26 42 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 67400 lbs (? to 30567 kg)
View Details
Conduit Carrier - 67754 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 3.00 inch (76.20 mm)
View Details