Madison Electric Products Rigid/EMT Conduit Strap 706

Description
1-HOLE, SNAP-ON, RIBBED TYPE 11 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.125 INCH IMC/RIGID CONDUIT USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE 0.562 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE, SNAP-ON, RIBBED TYPE 11 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.125 INCH IMC/RIGID CONDUIT USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE 0.562 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 706 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
706
Rigid/EMT Conduit Strap 706
1-HOLE, SNAP-ON, RIBBED TYPE 11 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.125 INCH IMC/RIGID CONDUIT USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE 0.562 INCH HOLE/BOLT SIZE
  • 1-HOLE, SNAP-ON, RIBBED TYPE
  • 11 GAUGE ZINC ELECTROPLATED STEEL MATERIAL
  • 1.125 INCH
  • IMC/RIGID CONDUIT USED ON
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 0.562 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 706
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Rigid/EMT Conduit Strap - 600 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Pipe Clamp - P1124 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details