Madison Electric Products Rigid/EMT Conduit Strap 605

Description
NAIL TYPE STEEL MATERIAL 2.5 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD
Datasheet
Description
NAIL TYPE STEEL MATERIAL 2.5 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 605 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
605
Rigid/EMT Conduit Strap 605
NAIL TYPE STEEL MATERIAL 2.5 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD
  • NAIL TYPE
  • STEEL MATERIAL
  • 2.5 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1000 STANDARD PACKAGE
  • 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE
  • ROHS COMPLIANT
  • USED FOR WOOD
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 605
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Conduit Hanger - 3-WBA - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1113AS HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details