ILSCO Corporation Conduit To Rod Clamp GPL3907BU

Description
SILICON BRONZE HARDWARE MATERIAL 10.625 INCH W X 10 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 8 INCH IPS SIZE GPL3 MODEL
Datasheet
Description
SILICON BRONZE HARDWARE MATERIAL 10.625 INCH W X 10 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 8 INCH IPS SIZE GPL3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL3907BU - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL3907BU
Conduit To Rod Clamp GPL3907BU
SILICON BRONZE HARDWARE MATERIAL 10.625 INCH W X 10 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 8 INCH IPS SIZE GPL3 MODEL
  • SILICON BRONZE HARDWARE MATERIAL
  • 10.625 INCH W X 10 INCH H SIZE
  • COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON
  • U-BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 4 TO 4/0 AWG CONDUCTOR SIZE
  • 8 INCH IPS SIZE
  • GPL3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL3907BU
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - G5 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Conduit To Rod Clamp - BGC-4/0P-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Stainless Steel Screw
Features UL Listed
View Details
Conduit Hanger - PB6H9B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 4.00 inch (101.60 mm)
View Details