Madison Electric Products Rigid/EMT Conduit Strap 600

Description
NAIL TYPE STEEL MATERIAL 2.25 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD
Datasheet
Description
NAIL TYPE STEEL MATERIAL 2.25 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 600 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
600
Rigid/EMT Conduit Strap 600
NAIL TYPE STEEL MATERIAL 2.25 INCH IMC/RIGID/EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE ROHS COMPLIANT USED FOR WOOD
  • NAIL TYPE
  • STEEL MATERIAL
  • 2.25 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1000 STANDARD PACKAGE
  • 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE
  • ROHS COMPLIANT
  • USED FOR WOOD
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 600
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit Hanger - 2-CH - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Roller Support - P2474-4 EG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 750 lbs (340 kg)
Pipe Size 5.00 to 8.00 inch (127.00 to 203.20 mm)
View Details