Madison Electric Products Conduit Hanger 2-WBAS

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2-WBAS - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
2-WBAS
Conduit Hanger 2-WBAS
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 301 STAINLESS STEEL MATERIAL
  • UL 5148, UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH RIGID/EMT CONDUIT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 2-WBAS
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Rigid/EMT Conduit Strap - 1705 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Strap - P2558-12 GR - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 1.25 inch (31.75 mm)
View Details