Madison Electric Products Conduit Hanger 5-WBAS

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH RIGID/EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH RIGID/EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 5-WBAS - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
5-WBAS
Conduit Hanger 5-WBAS
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH RIGID/EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 301 STAINLESS STEEL MATERIAL
  • UL 5148, UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 INCH RIGID/EMT CONDUIT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 5-WBAS
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Rigid/EMT Conduit Strap - 131 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Channel Conduit/Cable Clamp - PS 008M - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
View Details