Madison Electric Products Conduit Hanger 5-WBA

Description
CONDUIT HANGER WITH BOLT TYPE 16 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 5 INCH TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1 INCH
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE 16 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 5 INCH TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 5-WBA - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
5-WBA
Conduit Hanger 5-WBA
CONDUIT HANGER WITH BOLT TYPE 16 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 5 INCH TRADE SIZE 5/16 INCH MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1 INCH
  • CONDUIT HANGER WITH BOLT TYPE
  • 16 GAUGE STEEL MATERIAL
  • BRIGHT ZINC ELECTROPLATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 2 INCH RIGID/EMT CONDUIT TYPE
  • SCREW SIZE 1/4 INCH X 1 INCH
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 5-WBA
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Pipe Hanger - 510R2150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details