Madison Electric Products Rigid/EMT Conduit Support 348

Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet
Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Support - 348 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Support
348
Rigid/EMT Conduit Support 348
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE
  • RIGHT ANGLE TYPE
  • MALLEABLE IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 348
Product Name Rigid/EMT Conduit Support
Support Type Pipe Support; Rigid/EMT Conduit Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit Hanger - 2150 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Conduit Hanger - E3 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Pendant Fixture Conduit Body Hanger - ALL50-B - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 250 lbs (113 kg)
View Details