Appleton Electric Pendant Fixture Conduit Body Hanger ALL50-B

Description
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 250 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALL MODEL
Datasheet
Description
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 250 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALL50-B - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALL50-B
Pendant Fixture Conduit Body Hanger ALL50-B
BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 250 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC ALL MODEL
  • BALL HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2 HUB(S)
  • CSA APPROVAL
  • 250 LB CAPACITY
  • 1/2 INCH CONDUIT SIZE
  • SIDE HUB LOCATION
  • FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE
  • 1/2 INCH FIXTURE STEM SIZE
  • 20 DEG SWING ANGLE
  • UNILETS[R] BRAND
  • AVAILABLE WITH CONNECTION BLOCK
  • FLEXIBLE
  • FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC
  • ALL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALL50-B
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Rigid/EMT Conduit Strap - CL-350 - Appleton Electric
Specs
Support Type Pipe Strap
View Details
Rigid/EMT Conduit Strap - CI1208 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details