Ebinger Manufacturing Corp. Conduit Hanger E3

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 50 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 50 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - E3 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E3
Conduit Hanger E3
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 50 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 50 STANDARD PACKAGE
  • #3 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number E3
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit Hanger - E4BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Riser Clamp Type 45 - 45 11 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
Conduit Hanger - H2WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details