Madison Electric Products Rigid/EMT Conduit Strap 1706

Description
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.125 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 2 INCH TRADE SIZE 0.375 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.125 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 2 INCH TRADE SIZE 0.375 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1706 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
1706
Rigid/EMT Conduit Strap 1706
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1.125 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 2 INCH TRADE SIZE 0.375 INCH HOLE/BOLT SIZE
  • 1-HOLE, SNAP-ON, RIBBED TYPE
  • 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL
  • 1.125 INCH
  • EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 0.375 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1706
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit Hanger - 8-WBA - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 8.00 inch (203.20 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - J1240 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 600 lbs (272 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details