Madison Electric Products Conduit Hanger 8-WBA

Description
CONDUIT HANGER WITH BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 8 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 3-1/2 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1-1/2 INCH
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 8 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 3-1/2 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 8-WBA - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
8-WBA
Conduit Hanger 8-WBA
CONDUIT HANGER WITH BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 8 INCH TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 3-1/2 INCH RIGID/EMT CONDUIT TYPE SCREW SIZE 1/4 INCH X 1-1/2 INCH
  • CONDUIT HANGER WITH BOLT TYPE
  • 14 GAUGE STEEL MATERIAL
  • BRIGHT ZINC ELECTROPLATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • 8 INCH TRADE SIZE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 3-1/2 INCH RIGID/EMT CONDUIT TYPE
  • SCREW SIZE 1/4 INCH X 1-1/2 INCH
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 8-WBA
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Rigid/EMT Conduit Strap - 700 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.38 inch (9.52 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - 028N032 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.75 inch (44.45 mm)
View Details