Atkore International Channel Conduit/Cable Clamp PS 014M

Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND WEIGHT 7.1 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND WEIGHT 7.1 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 014M - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 014M
Channel Conduit/Cable Clamp PS 014M
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND WEIGHT 7.1 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • ONE PIECE CONSTRUCTION
  • 3/4 INCH (WATER PIPE), 7/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP[R] BRAND
  • WEIGHT 7.1 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 014M
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - P2070-83 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 8.38 inch (212.72 mm)
View Details
Constant Hanger Type 11 - 11 54 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details