Madison Electric Products Rigid/EMT Conduit Strap 132

Description
2-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE GALVANIZED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 0.437 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE GALVANIZED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 0.437 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 132 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
132
Rigid/EMT Conduit Strap 132
2-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE GALVANIZED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 0.437 INCH HOLE/BOLT SIZE
  • 2-HOLE, SNAP-ON, RIBBED TYPE
  • 13 GAUGE GALVANIZED STEEL MATERIAL
  • 1 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • 0.437 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 132
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Rigid/EMT Conduit Strap - 133 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 4.00 inch (101.60 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - PS 032N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details