Madison Electric Products Conduit Hanger 1-WBAS

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 1-WBAS - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
1-WBAS
Conduit Hanger 1-WBAS
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 301 STAINLESS STEEL MATERIAL
  • UL 5148, UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH RIGID/EMT CONDUIT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1-WBAS
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Clamp Type 43 - 43 32 .. - Lisega SE
Specs
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Conduit Hanger - NM2030 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Non-Metallic
Features UL Listed
View Details
Conduit Hanger - E6BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details