Madison Electric Products Rigid/EMT Conduit Strap 1125

Description
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.625 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.625 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1125 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
1125
Rigid/EMT Conduit Strap 1125
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.625 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
  • 2-HOLE, SNAP-ON, RIBBED TYPE
  • 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL
  • 0.625 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 0.188 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1125
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
U Bolt - Non Metric - U-400SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 4.62 inch (117.47 mm)
View Details