Zaber Technologies, Inc. Linear motor XY microscope stage, integrated controller, 130 mm x 100 mm travel X-ADR130B100B-SAE53D12

Description
Zaber's X-ADR-AE series microscope stages are designed as replacements for manual stages on inverted microscopes or for stand-alone operation as scanning stages. Featuring non-contact linear motors and optical linear encoders, these stages offer a leap in performance over conventional screw-driven stages, making them suitable for demanding applications where speed, accuracy and reliability are of utmost importance. Compact controllers are built directly into the stage, saving bench space and allowing the stages to be powered and controlled through a single flex rated cable. X-ADR-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 130 x 100 mm or 250 x 100 mm travel options 1 nm resolution linear encoders provide 5 µm accuracy, 500 nm repeatability, and 50 nm minimum incremental move Ultra quiet linear motors provide 750 mm/s top speed and are maintenance free A Nucleus microscopy platform module Supported by µManager microscopy Software Built-in controller saves space and simplifies cable management. Easily connect via USB and daisy chain to other Zaber products Digital IO for triggering external systems Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-ADR-AE series microscope stages are designed as replacements for manual stages on inverted microscopes or for stand-alone operation as scanning stages. Featuring non-contact linear motors and optical linear encoders, these stages offer a leap in performance over conventional screw-driven stages, making them suitable for demanding applications where speed, accuracy and reliability are of utmost importance. Compact controllers are built directly into the stage, saving bench space and allowing the stages to be powered and controlled through a single flex rated cable. X-ADR-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 130 x 100 mm or 250 x 100 mm travel options 1 nm resolution linear encoders provide 5 µm accuracy, 500 nm repeatability, and 50 nm minimum incremental move Ultra quiet linear motors provide 750 mm/s top speed and are maintenance free A Nucleus microscopy platform module Supported by µManager microscopy Software Built-in controller saves space and simplifies cable management. Easily connect via USB and daisy chain to other Zaber products Digital IO for triggering external systems Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear motor XY microscope stage, integrated controller, 130 mm x 100 mm travel - X-ADR130B100B-SAE53D12 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Linear motor XY microscope stage, integrated controller, 130 mm x 100 mm travel
X-ADR130B100B-SAE53D12
Linear motor XY microscope stage, integrated controller, 130 mm x 100 mm travel X-ADR130B100B-SAE53D12
Zaber's X-ADR-AE series microscope stages are designed as replacements for manual stages on inverted microscopes or for stand-alone operation as scanning stages. Featuring non-contact linear motors and optical linear encoders, these stages offer a leap in performance over conventional screw-driven stages, making them suitable for demanding applications where speed, accuracy and reliability are of utmost importance. Compact controllers are built directly into the stage, saving bench space and allowing the stages to be powered and controlled through a single flex rated cable. X-ADR-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 130 x 100 mm or 250 x 100 mm travel options 1 nm resolution linear encoders provide 5 µm accuracy, 500 nm repeatability, and 50 nm minimum incremental move Ultra quiet linear motors provide 750 mm/s top speed and are maintenance free A Nucleus microscopy platform module Supported by µManager microscopy Software Built-in controller saves space and simplifies cable management. Easily connect via USB and daisy chain to other Zaber products Digital IO for triggering external systems Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-ADR-AE series microscope stages are designed as replacements for manual stages on inverted microscopes or for stand-alone operation as scanning stages. Featuring non-contact linear motors and optical linear encoders, these stages offer a leap in performance over conventional screw-driven stages, making them suitable for demanding applications where speed, accuracy and reliability are of utmost importance.

Compact controllers are built directly into the stage, saving bench space and allowing the stages to be powered and controlled through a single flex rated cable. X-ADR-AE devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli.

Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request.

  • 130 x 100 mm or 250 x 100 mm travel options
  • 1 nm resolution linear encoders provide 5 µm accuracy, 500 nm repeatability, and 50 nm minimum incremental move
  • Ultra quiet linear motors provide 750 mm/s top speed and are maintenance free
  • A Nucleus microscopy platform module
  • Supported by µManager microscopy Software
  • Built-in controller saves space and simplifies cable management. Easily connect via USB and daisy chain to other Zaber products
  • Digital IO for triggering external systems

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Microscope Stages
Product Number X-ADR130B100B-SAE53D12
Product Name Linear motor XY microscope stage, integrated controller, 130 mm x 100 mm travel
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

Scan Table - KT-120 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 26 mm (1.02 inch)
Y-Travel 26 mm (1.02 inch)
View Details
Motorized Microscope Stage - Nano-View® - Mad City Labs, Inc.
Specs
Stage Type Motorized Stage; Z-Axis Stage (optional feature)
Features Programmable; Slide Holder
X-Travel 0.1000 to 0.3000 mm (0.0039 to 0.0118 inch)
View Details
QNPHD Series Single-Axis, High-Dynamic Piezo Nanopositioning Stages -  - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.0100 to 0.0400 mm (3.94E-4 to 0.0016 inch)
Resolution 0.0200 µm (7.87E-4 mil)
View Details
Closed-loop motorized XY microscope stage, 100 mm x 120 mm travel - ASR100B120B-E03T3A - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
X-Travel 120 mm (4.72 inch)
Resolution 0.1562 µm (0.0062 mil)
View Details