The MCL-MANNZ is an integrated micro-positioner and piezo nanopositioning system for use with inverted optical microscopes. Easy to operate and affordable, the MCL-MANNZ combines a manual micrometer driven, two axis, linear motion stage with a high resolution, z-axis piezo nanopositioner. A stable blocking force of 10 N built into each axis of the coarse positioning stage provides a secure base for precision piezo nanopositioning. The overall design of the MCL-MANNZ ensures that the sample height remains within the proper focal range of the microscope. The z-axis piezo nanopositioner has a range of motion of 200 microns. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement. The MCL-MANNZ system includes the compact version of the Nano-Drive® controller and it is compatible with user written LabVIEW software. Standard MCL-MANNZ systems are offered for the following inverted microscopes: Olympus IX Series, Nikon TE/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. MCL-MANNZ systems designed to fit other setups, including direct mounting to optical tables, may also be requested.
Features
Manual micropositioning with piezo nanopositioner
1" (25mm) 2-axis coarse positioning
Z-axis nanopositioning
Fits 3" (75mm) slides and 35mm petri dishes
Fits inverted optical microscopes and optical tables
Closed loop control
The MCL-MANNZ is an integrated micro-positioner and piezo nanopositioning system for use with inverted optical microscopes. Easy to operate and affordable, the MCL-MANNZ combines a manual micrometer driven, two axis, linear motion stage with a high resolution, z-axis piezo nanopositioner. A stable blocking force of 10 N built into each axis of the coarse positioning stage provides a secure base for precision piezo nanopositioning. The overall design of the MCL-MANNZ ensures that the sample height remains within the proper focal range of the microscope. The z-axis piezo nanopositioner has a range of motion of 200 microns. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement. The MCL-MANNZ system includes the compact version of the Nano-Drive® controller and it is compatible with user written LabVIEW software. Standard MCL-MANNZ systems are offered for the following inverted microscopes: Olympus IX Series, Nikon TE/Ti Series, Leica DMI Series, and Zeiss Axiovert/Axio Observer Series. MCL-MANNZ systems designed to fit other setups, including direct mounting to optical tables, may also be requested.
Features
- Manual micropositioning with piezo nanopositioner
- 1" (25mm) 2-axis coarse positioning
- Z-axis nanopositioning
- Fits 3" (75mm) slides and 35mm petri dishes
- Fits inverted optical microscopes and optical tables
- Closed loop control