Mad City Labs, Inc. Stage Platform Mad-Deck™/ LT

Description
The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..
Datasheet
Description
The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage Platform - Mad-Deck™/ LT - Mad City Labs, Inc.
Madison, WI, United States
Stage Platform
Mad-Deck™/ LT
Stage Platform Mad-Deck™/ LT
The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..

The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..

Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Microscope Stages
Product Number Mad-Deck™/ LT
Product Name Stage Platform
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

PIFOC Objective Scanner with Long Travel Range - P-725 - PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage; Z-Axis Stage
View Details
Stage Platform - Mad-Deck™ - Mad City Labs, Inc.
Specs
Stage Type Motorized Stage
Features Programmable
X-Travel 25 mm (0.9843 inch)
View Details
Single-Axis, Microscope Objective, Piezo Nanopositioning Stage - QFOCUS QF-46 - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.1000 to 0.3000 mm (0.0039 to 0.0118 inch)
Resolution 1.50E-4 µm (5.91E-6 mil)
View Details
Motorized XY microscope stage, 205 mm x 205 mm travel - ASR205B205B-T3A - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
X-Travel 205 mm (8.07 inch)
Resolution 0.1562 µm (0.0062 mil)
View Details