Mad City Labs, Inc. Stage Platform Mad-Deck™

Description
The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..
Datasheet
Description
The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage Platform - Mad-Deck™ - Mad City Labs, Inc.
Madison, WI, United States
Stage Platform
Mad-Deck™
Stage Platform Mad-Deck™
The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..

The Mad-Deck™ is a versatile stage platform designed for a variety of advanced microscopy techniques. It is ideal for microscopy and imaging applications that require free access above and below the sample plane. The Mad-Deck™ is available in a variety of models, all of which have automated Z axis travel. The Z-axis has been specifically designed to ensure planar motion. The heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and microscopy techniques. The Mad-Deck™ is designed for use on all optical tables and can be customized for your application via standard options: encoders, breadboards, riser plinths, sample holders, etc. The Mad-Deck™ is driven by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..

Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Microscope Stages
Product Number Mad-Deck™
Product Name Stage Platform
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

Scan Table - MS-8 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Motorized Stage
X-Travel 205 mm (8.07 inch)
Y-Travel 205 mm (8.07 inch)
View Details
Motorized Microscope Stage - MCL-MOTNZ - Mad City Labs, Inc.
Specs
Stage Type Motorized Stage; Z-Axis Stage (optional feature)
Features Programmable; Slide Holder
X-Travel 25 mm (0.9843 inch)
View Details
QNPHD Series Single-Axis, High-Dynamic Piezo Nanopositioning Stages -  - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.0100 to 0.0400 mm (3.94E-4 to 0.0016 inch)
Resolution 0.0200 µm (7.87E-4 mil)
View Details
Closed-loop motorized XY microscope stage, 205 mm x 205 mm travel - ASR205B205B-E03T3A - Zaber Technologies, Inc.
Specs
Stage Type Motorized Stage
X-Travel 205 mm (8.07 inch)
Resolution 0.1562 µm (0.0062 mil)
View Details