Macnaught USA, Inc. Macnaught M3 Heavy Duty Slow Retraction UREA/DEF Reel ¾” x 30 ft M3D-DEF-7530

Description
Retractable M3 Heavy Duty Slow Retraction UREA/DEF Reel ¾” x 30 ft – PN# M3D-DEF-7530 All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a safe ½-speed pace. Greatly reduces hose whip, perfect for production/repair facilities requiring the safest environment for employees. Protect from vehicle or equipment damage due to a slipped hose with an air tool or oil dispensing gun on the end. Air Water Service uses a premium grade NBR Rubber Hose rated to 300 PSI. Oil Service uses an SAE 100R1 Wire Braided Hose Rated to 2320 PSI. DEF Service uses an EPDM Hose rated to 150 Psi. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for DEF Part No. M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel Warranty 3 Year Fully Serviceable √
Description
Retractable M3 Heavy Duty Slow Retraction UREA/DEF Reel ¾” x 30 ft – PN# M3D-DEF-7530 All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a safe ½-speed pace. Greatly reduces hose whip, perfect for production/repair facilities requiring the safest environment for employees. Protect from vehicle or equipment damage due to a slipped hose with an air tool or oil dispensing gun on the end. Air Water Service uses a premium grade NBR Rubber Hose rated to 300 PSI. Oil Service uses an SAE 100R1 Wire Braided Hose Rated to 2320 PSI. DEF Service uses an EPDM Hose rated to 150 Psi. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for DEF Part No. M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel Warranty 3 Year Fully Serviceable √

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 Heavy Duty Slow Retraction UREA/DEF Reel ¾” x 30 ft - M3D-DEF-7530 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 Heavy Duty Slow Retraction UREA/DEF Reel ¾” x 30 ft
M3D-DEF-7530
Macnaught M3 Heavy Duty Slow Retraction UREA/DEF Reel ¾” x 30 ft M3D-DEF-7530
Retractable M3 Heavy Duty Slow Retraction UREA/DEF Reel ¾” x 30 ft – PN# M3D-DEF-7530 All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a safe ½-speed pace. Greatly reduces hose whip, perfect for production/repair facilities requiring the safest environment for employees. Protect from vehicle or equipment damage due to a slipped hose with an air tool or oil dispensing gun on the end. Air Water Service uses a premium grade NBR Rubber Hose rated to 300 PSI. Oil Service uses an SAE 100R1 Wire Braided Hose Rated to 2320 PSI. DEF Service uses an EPDM Hose rated to 150 Psi. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for DEF Part No. M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel Warranty 3 Year Fully Serviceable √

Retractable M3 Heavy Duty Slow Retraction UREA/DEF Reel ¾” x 30 ft – PN# M3D-DEF-7530

All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a safe ½-speed pace. Greatly reduces hose whip, perfect for production/repair facilities requiring the safest environment for employees. Protect from vehicle or equipment damage due to a slipped hose with an air tool or oil dispensing gun on the end. Air Water Service uses a premium grade NBR Rubber Hose rated to 300 PSI. Oil Service uses an SAE 100R1 Wire Braided Hose Rated to 2320 PSI. DEF Service uses an EPDM Hose rated to 150 Psi. Lead Hose not provided.
Rated for Mobile Truck Mount Applications.

INCLUDES 3 YEAR WARRANTY!

Macnaught M3 Specifications Description Retractable Hose Reel for DEF
Part No. M3D-DEF-7530
Application DEF
Hose Id 3/4″
Hose Length 30’
WP (psi) 150PSI
Net Weight 45lbs
Case Blue Alloy Steel
Hose Material Rated to 150 PSI. EPDM Hose
Max Temp -40°F to 212°F
Reel Inlet 3/4” FNPT Stainless Steel
Hose Outlet 3/4” FNPT Stainless Steel
Warranty 3 Year
Fully Serviceable √

Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Reels
Product Number M3D-DEF-7530
Product Name Macnaught M3 Heavy Duty Slow Retraction UREA/DEF Reel ¾” x 30 ft
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML3946 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Manual or Power Rewind Reel - V-4
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 52 to 56 inch (1321 to 1422 mm)
View Details
Air Hose Reels - 7883732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Hose Reel With Mounting Base - D30002 - General Pump
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Hose Cable Diameter 0.3750 inch (9.52 mm)
View Details