Hannay Reels Manual Rewind Reel 3000

Description
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Spray Operations / Fire Protection Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT thread. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Spray Operations / Fire Protection Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT thread. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Rewind Reel - 3000 - Hannay Reels
Westerlo, NY, United States
Manual Rewind Reel
3000
Manual Rewind Reel 3000
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Spray Operations / Fire Protection Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT thread. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures.

To handle 3/4" or 1" I.D. hose

Fuel Dispensing / Spray Operations / Fire Protection

  • Economical manual rewind reels for long lengths of hose.
  • Choose disc rewind or removable direct crank rewind.
  • Supplied with spring-actuated pin lock.
  • Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT thread.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 3000
Product Name Manual Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 24.75 inch (629 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.28 to 1.75 inch (32.54 to 44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Grounding Reel - GCR 10-17-19 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly (optional feature)
Assembly Description Cable and Clamp
View Details
Power Rewind Liquid Reel with Manual Rewind Vapor Reel - PBM - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 24.75 inch (584 to 629 mm)
View Details
Power Rewind Reel - FLOATER - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 45.75 to 90.75 inch (1162 to 2305 mm)
View Details
Power Rewind Reel - HDD6300 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 1 to 1.5 inch (25.4 to 38.1 mm)
View Details