Machida Borescopes MBS Series

Description
Machida’s smallest body type, these borescopes are available in diameters as small as 0.6mm up to 2.0mm in diameter. Four semi-flexible probe models and five flexible probe models are available. They are versatile, field replaceable, and economical. Semi-flexible fiber probes are available in 60cm working lengths and flexible fiber probes are available in 30cm. Additional lengths are available on a special order basis. Views range from 60° to 70° and come in direct and right. Small diameter modular borescope system consists of: fiber probe, ocular piece (EP-D2), light guide cable (LG-D), and sleeve. Light source is necessary and purchased separately. A carrying case is included with a complete set order of a fiber probe, ocular piece, and light guide cable.
Datasheet
Description
Machida’s smallest body type, these borescopes are available in diameters as small as 0.6mm up to 2.0mm in diameter. Four semi-flexible probe models and five flexible probe models are available. They are versatile, field replaceable, and economical. Semi-flexible fiber probes are available in 60cm working lengths and flexible fiber probes are available in 30cm. Additional lengths are available on a special order basis. Views range from 60° to 70° and come in direct and right. Small diameter modular borescope system consists of: fiber probe, ocular piece (EP-D2), light guide cable (LG-D), and sleeve. Light source is necessary and purchased separately. A carrying case is included with a complete set order of a fiber probe, ocular piece, and light guide cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machida’s smallest body type, these borescopes are available in diameters as small as 0.6mm up to 2.0mm in diameter. Four semi-flexible probe models and five flexible probe models are available. They are versatile, field replaceable, and economical. Semi-flexible fiber probes are available in 60cm working lengths and flexible fiber probes are available in 30cm. Additional lengths are available on a special order basis. Views range from 60° to 70° and come in direct and right. Small diameter modular borescope system consists of: fiber probe, ocular piece (EP-D2), light guide cable (LG-D), and sleeve. Light source is necessary and purchased separately. A carrying case is included with a complete set order of a fiber probe, ocular piece, and light guide cable.

Machida’s smallest body type, these borescopes are available in diameters as small as 0.6mm up to 2.0mm in diameter. Four semi-flexible probe models and five flexible probe models are available. They are versatile, field replaceable, and economical.

Semi-flexible fiber probes are available in 60cm working lengths and flexible fiber probes are available in 30cm. Additional lengths are available on a special order basis. Views range from 60° to 70° and come in direct and right.

Small diameter modular borescope system consists of: fiber probe, ocular piece (EP-D2), light guide cable (LG-D), and sleeve. Light source is necessary and purchased separately. A carrying case is included with a complete set order of a fiber probe, ocular piece, and light guide cable.

Supplier's Site Datasheet

Technical Specifications

  Machida Borescopes
Product Category Borescopes
Product Number MBS Series
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Standard Rigid Borescope - R160-059-000-35 ILG* - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Direct
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details