Machida Borescopes Datasheets for Borescopes

Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more

Product Name Notes
For these instances, you would need a fiberscope with a prism or mirror. There are two types available. One with a permanent side view and the t-versionsecond with a detachable...
Machida continues to be a major innovative force in the field of borescopic technology. Many of today’s standards began as Machida’s custom developments. We offer custom kits and systems for...
Machida’s largest body type is particularly suited to longer borescope lengths up to 20 feet. The most outstanding feature of the smooth knob type scope is the huge, high definition...
Machida’s most widely used body type includes high quality optics and illumination. With professional care, the rugged cast aluminum construction will last a lifetime. The Slim Lever Type Scopes are...
Machida’s smallest body type, these borescopes are available in diameters as small as 0.6mm up to 2.0mm in diameter. Four semi-flexible probe models and five flexible probe models are available.
Originally designed specifically for the helicopter engine market, battery operated borescopes offer a portable feature to allow for easier, faster inspections in a variety of fields. Scopes can be connected...