Mixer Direct 1.5 HP Top Entry Flange Mount Mixer 7.5:1 Gearbox 20" High Efficiency Impeller TFL015233

Description
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange mixer's utility lies in its ability to attach to an existing connection. Mixer Direct can customize the flange to adapt to the ANSI flange for your application.The 7.5:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 20" high efficiency impeller. The carbon steel flange comes with Teflon vapor seals for optimal sealing power. The top entry mixer comes fitted with a 1.25" diameter shaft 44" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.
Description
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange mixer's utility lies in its ability to attach to an existing connection. Mixer Direct can customize the flange to adapt to the ANSI flange for your application.The 7.5:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 20" high efficiency impeller. The carbon steel flange comes with Teflon vapor seals for optimal sealing power. The top entry mixer comes fitted with a 1.25" diameter shaft 44" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
1.5 HP Top Entry Flange Mount Mixer 7.5:1 Gearbox 20
Louisville, KY, USA
1.5 HP Top Entry Flange Mount Mixer 7.5:1 Gearbox 20" High Efficiency Impeller
TFL015233
1.5 HP Top Entry Flange Mount Mixer 7.5:1 Gearbox 20" High Efficiency Impeller TFL015233
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange mixer's utility lies in its ability to attach to an existing connection. Mixer Direct can customize the flange to adapt to the ANSI flange for your application.The 7.5:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 20" high efficiency impeller. The carbon steel flange comes with Teflon vapor seals for optimal sealing power. The top entry mixer comes fitted with a 1.25" diameter shaft 44" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange mixer's utility lies in its ability to attach to an existing connection. Mixer Direct can customize the flange to adapt to the ANSI flange for your application.The 7.5:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 20" high efficiency impeller. The carbon steel flange comes with Teflon vapor seals for optimal sealing power. The top entry mixer comes fitted with a 1.25" diameter shaft 44" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number TFL015233
Product Name 1.5 HP Top Entry Flange Mount Mixer 7.5:1 Gearbox 20" High Efficiency Impeller
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Ultra High Shear Inline Mixer - Series 700 - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Explosion Proof
Media Type Liquids
View Details