MTI Instruments Inc. Dual Channel Rugged Charge Amplifier 41CA

Description
The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two channels of amplification are provided. Each channel has separate gain and switchable test signals. Features Input Signal Configuration: Differential or Single Ended Channel gain settings: 1, 4, 10 mV/pC Highpass filter options: 0, 10, 15, 20, 25 Hz Lowpass filter options: 10K, 5K, 2K, 500 Hz
Datasheet
Description
The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two channels of amplification are provided. Each channel has separate gain and switchable test signals. Features Input Signal Configuration: Differential or Single Ended Channel gain settings: 1, 4, 10 mV/pC Highpass filter options: 0, 10, 15, 20, 25 Hz Lowpass filter options: 10K, 5K, 2K, 500 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Rugged Charge Amplifier - 41CA - MTI Instruments Inc.
Albany, NY, USA
Dual Channel Rugged Charge Amplifier
41CA
Dual Channel Rugged Charge Amplifier 41CA
The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two channels of amplification are provided. Each channel has separate gain and switchable test signals. Features Input Signal Configuration: Differential or Single Ended Channel gain settings: 1, 4, 10 mV/pC Highpass filter options: 0, 10, 15, 20, 25 Hz Lowpass filter options: 10K, 5K, 2K, 500 Hz

The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two channels of amplification are provided. Each channel has separate gain and switchable test signals.

Features

  • Input Signal Configuration: Differential or Single Ended
  • Channel gain settings: 1, 4, 10 mV/pC
  • Highpass filter options: 0, 10, 15, 20, 25 Hz
  • Lowpass filter options: 10K, 5K, 2K, 500 Hz
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Signal Converters
Product Number 41CA
Product Name Dual Channel Rugged Charge Amplifier
Signal Converter Type Charge Converter
User Interface None
Filter / Amplifier Filter
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IM-9182 -  - Rotork plc
Specs
Form Factor DIN Rail
Outputs Analog Current Output
DC Voltage 24 V DC
View Details