Dataforth Corporation SCM9B-5100 4-Channel Sensor-to-Computer Module, Voltage Input Module SCM9B-5100

Description
The SCM9B-5000 4-Channel Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, voltage, and current. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization, and conversion to engineering units. Each channel of the SCM9B-5000 Series can be independently programmed by the user for zero, span, and filter, to scale linear input signals such as millivolts and milliamps to desired engineering units such as pounds or percent of full scale. The SCM9B-5000 modules are easy to use. With these modules, anyone familiar with a personal computer can construct a data acquisition system. This modular approach to data acquisition is extremely flexible, easy to use, and cost effective. Data is acquired on a per channel basis so you only buy as many channels as you need. The modules can be mixed and matched to fit the application. They can be placed remote from the host and from each other. The modules contain no pots or switches to be set. Features such as address, data rate, parity, echo, and scaling are selectable using simple commands over the communications port—without requiring access to the module. The selections are stored in nonvolatile EEPROM which maintains data even after power is removed. The 5000 series is completely hardware and software-compatible with the 1000, 2000, 3000 and 4000 series and may be mixed in any combination. All modules are supplied with removable screw-terminal connectors and captive mounting hardware. The connectors allow system expansion, reconfiguration or repair without disturbing field wiring. Although software is not required, utility software (S1000) is available on IBM compatible diskette to make the 5000 easier to learn and use. APPLICATIONS Process Monitoring and Control Remote Data Logging to any Host Computer Product Testing Direct Connection to Modems
Request a Quote Datasheet
Description
The SCM9B-5000 4-Channel Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, voltage, and current. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization, and conversion to engineering units. Each channel of the SCM9B-5000 Series can be independently programmed by the user for zero, span, and filter, to scale linear input signals such as millivolts and milliamps to desired engineering units such as pounds or percent of full scale. The SCM9B-5000 modules are easy to use. With these modules, anyone familiar with a personal computer can construct a data acquisition system. This modular approach to data acquisition is extremely flexible, easy to use, and cost effective. Data is acquired on a per channel basis so you only buy as many channels as you need. The modules can be mixed and matched to fit the application. They can be placed remote from the host and from each other. The modules contain no pots or switches to be set. Features such as address, data rate, parity, echo, and scaling are selectable using simple commands over the communications port—without requiring access to the module. The selections are stored in nonvolatile EEPROM which maintains data even after power is removed. The 5000 series is completely hardware and software-compatible with the 1000, 2000, 3000 and 4000 series and may be mixed in any combination. All modules are supplied with removable screw-terminal connectors and captive mounting hardware. The connectors allow system expansion, reconfiguration or repair without disturbing field wiring. Although software is not required, utility software (S1000) is available on IBM compatible diskette to make the 5000 easier to learn and use. APPLICATIONS Process Monitoring and Control Remote Data Logging to any Host Computer Product Testing Direct Connection to Modems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCM9B-5100 4-Channel Sensor-to-Computer Module, Voltage Input Module - SCM9B-5100 - Dataforth Corporation
Tucson, AZ, USA
SCM9B-5100 4-Channel Sensor-to-Computer Module, Voltage Input Module
SCM9B-5100
SCM9B-5100 4-Channel Sensor-to-Computer Module, Voltage Input Module SCM9B-5100
The SCM9B-5000 4-Channel Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, voltage, and current. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization, and conversion to engineering units. Each channel of the SCM9B-5000 Series can be independently programmed by the user for zero, span, and filter, to scale linear input signals such as millivolts and milliamps to desired engineering units such as pounds or percent of full scale. The SCM9B-5000 modules are easy to use. With these modules, anyone familiar with a personal computer can construct a data acquisition system. This modular approach to data acquisition is extremely flexible, easy to use, and cost effective. Data is acquired on a per channel basis so you only buy as many channels as you need. The modules can be mixed and matched to fit the application. They can be placed remote from the host and from each other. The modules contain no pots or switches to be set. Features such as address, data rate, parity, echo, and scaling are selectable using simple commands over the communications port—without requiring access to the module. The selections are stored in nonvolatile EEPROM which maintains data even after power is removed. The 5000 series is completely hardware and software-compatible with the 1000, 2000, 3000 and 4000 series and may be mixed in any combination. All modules are supplied with removable screw-terminal connectors and captive mounting hardware. The connectors allow system expansion, reconfiguration or repair without disturbing field wiring. Although software is not required, utility software (S1000) is available on IBM compatible diskette to make the 5000 easier to learn and use. APPLICATIONS Process Monitoring and Control Remote Data Logging to any Host Computer Product Testing Direct Connection to Modems

The SCM9B-5000 4-Channel Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit in ASCII format to any host with standard RS-485 or RS-232C ports. These modules can measure temperature, voltage, and current. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization, and conversion to engineering units.
Each channel of the SCM9B-5000 Series can be independently programmed by the user for zero, span, and filter, to scale linear input signals such as millivolts and milliamps to desired engineering units such as pounds or percent of full scale.
The SCM9B-5000 modules are easy to use. With these modules, anyone familiar with a personal computer can construct a data acquisition system. This modular approach to data acquisition is extremely flexible, easy to use, and cost effective. Data is acquired on a per channel basis so you only buy as many channels as you need. The modules can be mixed and matched to fit the application. They can be placed remote from the host and from each other.
The modules contain no pots or switches to be set. Features such as address, data rate, parity, echo, and scaling are selectable using simple commands over the communications port—without requiring access to the module. The selections are stored in nonvolatile EEPROM which maintains data even after power is removed.
The 5000 series is completely hardware and software-compatible with the 1000, 2000, 3000 and 4000 series and may be mixed in any combination.
All modules are supplied with removable screw-terminal connectors and captive mounting hardware. The connectors allow system expansion, reconfiguration or repair without disturbing field wiring.
Although software is not required, utility software (S1000) is available on IBM compatible diskette to make the 5000 easier to learn and use.

APPLICATIONS

  • Process Monitoring and Control
  • Remote Data Logging to any Host Computer
  • Product Testing
  • Direct Connection to Modems
Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number SCM9B-5100
Product Name SCM9B-5100 4-Channel Sensor-to-Computer Module, Voltage Input Module
Data Acquisition Input Module
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
Host Connection RS232/422/485
Transmission Rate 115 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details
8B36 Potentiometer Input Module - 8B36-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
SCM5B36 Potentiometer Input Module - SCM5B36-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Current
View Details