DESCRIPTION
Duo Air D is an interface box for easy and economical management of a wide range of air gauges. It can be supplied with one to four high speed digital air-to-electronics converters with fixed sensitivity nozzles, to connect K-type Marposs as well as non-Marposs gauges.
Each converter is supplying an RS485 output signal. This allows Duo Air d to be conveniently associated to the Duo display unit, to offer a compact and affordable solution for your measurement applications.
Duo Air D is accurate, robust and versatile, accepting air gauges from different manufacturers.
BENEFITS
Very easy to use, does not require any adjustment
Cost-effective for simple applications
High flexibility of use makes it perfectly suitable to the most different application needs
0.01µm resolution, for measurement of dimensions with small tolerances
Suitable for the workshop
Extremely clear visualization of the measurement status on the associated Duo display unit.
TECH SPECS
Reference Features
Max measuring range: 100 µm * Resolution: 0.01 µm ** Linearity: < 0.02 µm ** Repeatabilty: <0.05 µm *** Noise: <0.005 µm *** Response time <100 msec ***
* configurable measuring range ** only for measuring range <40 µm *** typical application
General Characteristics
Air supply: 3 +/-0.1 bar Air Consumption: depending on the application Working temperature: 3 / +65 °C Storage temperature: -20 / + 70 °C Waterproof level IEC 529: IP 67 Immunity to electromagnetic interference in accordance to EMC standards
DESCRIPTION
Duo Air D is an interface box for easy and economical management of a wide range of air gauges.
It can be supplied with one to four high speed digital air-to-electronics converters with fixed sensitivity nozzles, to connect K-type Marposs as well as non-Marposs gauges.
Each converter is supplying an RS485 output signal. This allows Duo Air d to be conveniently associated to the Duo display unit, to offer a compact and affordable solution for your measurement applications.
Duo Air D is accurate, robust and versatile, accepting air gauges from different manufacturers.
BENEFITS
- Very easy to use, does not require any adjustment
- Cost-effective for simple applications
- High flexibility of use makes it perfectly suitable to the most different application needs
- 0.01µm resolution, for measurement of dimensions with small tolerances
- Suitable for the workshop
- Extremely clear visualization of the measurement status on the associated Duo display unit.
TECH SPECS
Reference Features
Max measuring range: 100 µm *
Resolution: 0.01 µm **
Linearity: < 0.02 µm **
Repeatabilty: <0.05 µm ***
Noise: <0.005 µm ***
Response time <100 msec ***
* configurable measuring range
** only for measuring range <40 µm
*** typical application
General Characteristics
Air supply: 3 +/-0.1 bar
Air Consumption: depending on the application
Working temperature: 3 / +65 °C
Storage temperature: -20 / + 70 °C
Waterproof level IEC 529: IP 67
Immunity to electromagnetic interference in accordance to EMC standards