MSA Safety Anchorage Connector Components

Description
Anchor Connector for Fall Protection. MSA's Anchorage Connector Components for use in fall arrest and confined space entry applications. Removable Concrete Anchors are designed for use as anchorage connectors in concrete applications Anchorage Connector Extension features a 3,600 lb rated snaphook on one end and a 3" O-ring on the other Bolt D-ring with Hole Anchorage Connector is a permanent anchor connector designed for coupling a single fall arrest system to an anchorage such as beams or girders Chain Anchorage Connector is a temporary component for use near sharp edges or in high heat D-Plate Anchorage Connector provides a permanent anchorage point Large Hook with Strap is a temporary, overhead anchorage connector ManSafe Freestanding Constant Force Post is tested and approved for use on concrete, single ply membrane, asphalt sanded, asphalt stone-chipped, and steel roof profiles Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. Meets applicable OSHA, ANSI and EN requirements USA Approvals ANSI Z359.1-2007 - IAC-23-030-CAL_r0 ANSI Z359.1-2007 - IAC-23-038-CAL_r0
Request a Quote
Description
Anchor Connector for Fall Protection. MSA's Anchorage Connector Components for use in fall arrest and confined space entry applications. Removable Concrete Anchors are designed for use as anchorage connectors in concrete applications Anchorage Connector Extension features a 3,600 lb rated snaphook on one end and a 3" O-ring on the other Bolt D-ring with Hole Anchorage Connector is a permanent anchor connector designed for coupling a single fall arrest system to an anchorage such as beams or girders Chain Anchorage Connector is a temporary component for use near sharp edges or in high heat D-Plate Anchorage Connector provides a permanent anchorage point Large Hook with Strap is a temporary, overhead anchorage connector ManSafe Freestanding Constant Force Post is tested and approved for use on concrete, single ply membrane, asphalt sanded, asphalt stone-chipped, and steel roof profiles Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. Meets applicable OSHA, ANSI and EN requirements USA Approvals ANSI Z359.1-2007 - IAC-23-030-CAL_r0 ANSI Z359.1-2007 - IAC-23-038-CAL_r0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anchorage Connector Components -  - MSA Safety
Cranberry Twp., PA, United States
Anchorage Connector Components
Anchorage Connector Components
Anchor Connector for Fall Protection. MSA's Anchorage Connector Components for use in fall arrest and confined space entry applications. Removable Concrete Anchors are designed for use as anchorage connectors in concrete applications Anchorage Connector Extension features a 3,600 lb rated snaphook on one end and a 3" O-ring on the other Bolt D-ring with Hole Anchorage Connector is a permanent anchor connector designed for coupling a single fall arrest system to an anchorage such as beams or girders Chain Anchorage Connector is a temporary component for use near sharp edges or in high heat D-Plate Anchorage Connector provides a permanent anchorage point Large Hook with Strap is a temporary, overhead anchorage connector ManSafe Freestanding Constant Force Post is tested and approved for use on concrete, single ply membrane, asphalt sanded, asphalt stone-chipped, and steel roof profiles Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. Meets applicable OSHA, ANSI and EN requirements USA Approvals ANSI Z359.1-2007 - IAC-23-030-CAL_r0 ANSI Z359.1-2007 - IAC-23-038-CAL_r0

Anchor Connector for Fall Protection.

MSA's Anchorage Connector Components for use in fall arrest and confined space entry applications.

  • Removable Concrete Anchors are designed for use as anchorage connectors in concrete applications
  • Anchorage Connector Extension features a 3,600 lb rated snaphook on one end and a 3" O-ring on the other
  • Bolt D-ring with Hole Anchorage Connector is a permanent anchor connector designed for coupling a single fall arrest system to an anchorage such as beams or girders
  • Chain Anchorage Connector is a temporary component for use near sharp edges or in high heat
  • D-Plate Anchorage Connector provides a permanent anchorage point
  • Large Hook with Strap is a temporary, overhead anchorage connector
  • ManSafe Freestanding Constant Force Post is tested and approved for use on concrete, single ply membrane, asphalt sanded, asphalt stone-chipped, and steel roof profiles

Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights

Approvals subject to change without notice and may differ based on configuration, part number and/or country.
Contact Customer Service or check approval label on product for specific approval information.

Meets applicable OSHA, ANSI and EN requirements

  • USA Approvals
    • ANSI Z359.1-2007 - IAC-23-030-CAL_r0
    • ANSI Z359.1-2007 - IAC-23-038-CAL_r0
Supplier's Site

Technical Specifications

  MSA Safety
Product Category Fall Arrest Systems
Product Name Anchorage Connector Components
Type Anchorage Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - V-TEC™ Self-Retracting Lifeline - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z59.2.2-98 (R2009), OSHA, EN360:2002, CE Certificate
View Details
V-EDGE™ Leading Edge Self - Retracting Lifeline -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14 -2014 (LE) Leading Edge, OSHA
View Details
 - V-TEC™ Personal Fall Limiter - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14 (Class B), CSA Z59.2.2, OSHA, EN360:2002, EN certificate, INMETRO - 03383-012016, INMETRO - 03383-022016, INMETRO - 03517-022016
View Details
Latchways® Vertical Ladder Lifeline Kit -  - MSA Safety
Specs
Type Lifeline Systems
Certifications ANSI Z359.16 - 2016, CSA Z59.2.5, OSHA 1910 Walking-Working Surfaces Ladder Fall Protection, EN 353:1, AS/NZ 1891.4
View Details