MSA Safety Personnel/Material Hoist

Description
Confined Space Personnel & Material Hoist. The new MSA Workman Winch is rugged, versatile and economical for lifting, lowering and positioning personnel and materials within confined space applications. Designed for maximum 400-lb (182 kg) workload for personnel and 620-lb (282 kg) for materials, the Workman Winch is built with tough thermoplastic housing to ensure high performance within the harshest environments. Winch offers integral, ergonomic carrying grip and unique, foldable handle for simple storage. Patent-pending bracket design allows for easy, rapid assembly. Maximum work load: ANSI/OSHA: 400 lbs for personnel, 620 lbs for materials. EN: 140 kg for personnel, 225 kg for materials Patent-pending bracket attachment for easy installation Ergonomic carry grip Foldable crank handle Includes integral RFID technology Includes self-locking swivel 36C snaphook Steel cable or synthetic rope Available in various lengths from 33 ft to 95 ft (10 m to 30 m) Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights
Request a Quote
Description
Confined Space Personnel & Material Hoist. The new MSA Workman Winch is rugged, versatile and economical for lifting, lowering and positioning personnel and materials within confined space applications. Designed for maximum 400-lb (182 kg) workload for personnel and 620-lb (282 kg) for materials, the Workman Winch is built with tough thermoplastic housing to ensure high performance within the harshest environments. Winch offers integral, ergonomic carrying grip and unique, foldable handle for simple storage. Patent-pending bracket design allows for easy, rapid assembly. Maximum work load: ANSI/OSHA: 400 lbs for personnel, 620 lbs for materials. EN: 140 kg for personnel, 225 kg for materials Patent-pending bracket attachment for easy installation Ergonomic carry grip Foldable crank handle Includes integral RFID technology Includes self-locking swivel 36C snaphook Steel cable or synthetic rope Available in various lengths from 33 ft to 95 ft (10 m to 30 m) Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Personnel/Material Hoist -  - MSA Safety
Cranberry Twp., PA, United States
Personnel/Material Hoist
Personnel/Material Hoist
Confined Space Personnel & Material Hoist. The new MSA Workman Winch is rugged, versatile and economical for lifting, lowering and positioning personnel and materials within confined space applications. Designed for maximum 400-lb (182 kg) workload for personnel and 620-lb (282 kg) for materials, the Workman Winch is built with tough thermoplastic housing to ensure high performance within the harshest environments. Winch offers integral, ergonomic carrying grip and unique, foldable handle for simple storage. Patent-pending bracket design allows for easy, rapid assembly. Maximum work load: ANSI/OSHA: 400 lbs for personnel, 620 lbs for materials. EN: 140 kg for personnel, 225 kg for materials Patent-pending bracket attachment for easy installation Ergonomic carry grip Foldable crank handle Includes integral RFID technology Includes self-locking swivel 36C snaphook Steel cable or synthetic rope Available in various lengths from 33 ft to 95 ft (10 m to 30 m) Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights

Confined Space Personnel & Material Hoist.

The new MSA Workman Winch is rugged, versatile and economical for lifting, lowering and positioning personnel and materials within confined space applications. Designed for maximum 400-lb (182 kg) workload for personnel and 620-lb (282 kg) for materials, the Workman Winch is built with tough thermoplastic housing to ensure high performance within the harshest environments. Winch offers integral, ergonomic carrying grip and unique, foldable handle for simple storage. Patent-pending bracket design allows for easy, rapid assembly.

  • Maximum work load:
    • ANSI/OSHA: 400 lbs for personnel, 620 lbs for materials.
    • EN: 140 kg for personnel, 225 kg for materials
  • Patent-pending bracket attachment for easy installation
  • Ergonomic carry grip
  • Foldable crank handle
  • Includes integral RFID technology
  • Includes self-locking swivel 36C snaphook
  • Steel cable or synthetic rope
  • Available in various lengths from 33 ft to 95 ft (10 m to 30 m)

Markets: Construction, Oil & Gas, Utilities, General Industry, Mining Applications: Confined Space, Working at Heights

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Fall Arrest Systems
Product Name Personnel/Material Hoist
Type Braking / Descent Mechanisms
Unlock Full Specs
to access all available technical data

Similar Products

Dyna-Glide® Rigid Rail System -  - MSA Safety
Specs
Certifications Meets All Appropriate International Standards
View Details
MSA Synthetic Rope Lifeline -  - MSA Safety
Specs
Type Lifeline Systems
View Details
Workman® Personal Fall Limiters -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z259.2.2-98, EN 360:2002
View Details
Latchways Personal Rescue Device® -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14, ANSI Z359.4, CSA Z259.10, CSA Z259.2.3, OSHA, EN361:2002, EN341: 2011 Type 1, Class D
View Details