MSA Safety Workman® Mini Personal Fall Limiter

Description
MSA's premier option in Self Retractable Lanyards. The Workman Mini Personal Fall Limiter (PFL) is the premier option in MSA's line of self-retracting devices (SRDs) for users working at heights. The internal fast-acting pawl lock mechanism offers the most versatile, compact, self-retracting device on the market, allowing for increased user safety at lower heights. Fall limiter design stops a fall quickly, providing workers with the ability to tie off at lower levels below the D-ring. Housing design is compact and lightweight; users can replace their standard 6-ft. (1.8 m) energy-absorbing lanyards. The Workman Mini PFL is available in both single- and twin-leg, tie-back and non-tie-back configurations, at lengths of 6-ft. (1.8 m) and 9-ft. (2.7 m) working capacity. Internal pawl-lock design provides many lower level tie-off points for numerous work applications 6-ft. (1.8 m) and 9-ft. (2.7 m) retractable lifeline for standard and tie-back models Single, twin leg and tie back models are available (These configurations are geographically available and dependent on approval status) Swivel eye connection eliminates line twisting 400-lb. (181 kg) or 140 kg user weight capacity Twin-leg carabiner connection keeps harness D-ring available for use with other equipment while climbing, or for rescue purposes Rugged, impact resistant housing for increased product life External energy absorber provides visual load indicator for easy inspection Markets: Construction Applications: Working at Heights Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. Meets applicable OSHA requirements The following approvals and qualifications are available globally. Please check the part number in your region for the actual approvals or qualifications on that product. ANSI Z359.14-2012 IAC-23-051-Z04_r1 CSA Z259.2.2-98 2017-01-13_CSA106472 7 EN 360:2002 2015-12-02_EN2621
Request a Quote
Description
MSA's premier option in Self Retractable Lanyards. The Workman Mini Personal Fall Limiter (PFL) is the premier option in MSA's line of self-retracting devices (SRDs) for users working at heights. The internal fast-acting pawl lock mechanism offers the most versatile, compact, self-retracting device on the market, allowing for increased user safety at lower heights. Fall limiter design stops a fall quickly, providing workers with the ability to tie off at lower levels below the D-ring. Housing design is compact and lightweight; users can replace their standard 6-ft. (1.8 m) energy-absorbing lanyards. The Workman Mini PFL is available in both single- and twin-leg, tie-back and non-tie-back configurations, at lengths of 6-ft. (1.8 m) and 9-ft. (2.7 m) working capacity. Internal pawl-lock design provides many lower level tie-off points for numerous work applications 6-ft. (1.8 m) and 9-ft. (2.7 m) retractable lifeline for standard and tie-back models Single, twin leg and tie back models are available (These configurations are geographically available and dependent on approval status) Swivel eye connection eliminates line twisting 400-lb. (181 kg) or 140 kg user weight capacity Twin-leg carabiner connection keeps harness D-ring available for use with other equipment while climbing, or for rescue purposes Rugged, impact resistant housing for increased product life External energy absorber provides visual load indicator for easy inspection Markets: Construction Applications: Working at Heights Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. Meets applicable OSHA requirements The following approvals and qualifications are available globally. Please check the part number in your region for the actual approvals or qualifications on that product. ANSI Z359.14-2012 IAC-23-051-Z04_r1 CSA Z259.2.2-98 2017-01-13_CSA106472 7 EN 360:2002 2015-12-02_EN2621
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workman® Mini Personal Fall Limiter -  - MSA Safety
Cranberry Twp., PA, United States
Workman® Mini Personal Fall Limiter
Workman® Mini Personal Fall Limiter
MSA's premier option in Self Retractable Lanyards. The Workman Mini Personal Fall Limiter (PFL) is the premier option in MSA's line of self-retracting devices (SRDs) for users working at heights. The internal fast-acting pawl lock mechanism offers the most versatile, compact, self-retracting device on the market, allowing for increased user safety at lower heights. Fall limiter design stops a fall quickly, providing workers with the ability to tie off at lower levels below the D-ring. Housing design is compact and lightweight; users can replace their standard 6-ft. (1.8 m) energy-absorbing lanyards. The Workman Mini PFL is available in both single- and twin-leg, tie-back and non-tie-back configurations, at lengths of 6-ft. (1.8 m) and 9-ft. (2.7 m) working capacity. Internal pawl-lock design provides many lower level tie-off points for numerous work applications 6-ft. (1.8 m) and 9-ft. (2.7 m) retractable lifeline for standard and tie-back models Single, twin leg and tie back models are available (These configurations are geographically available and dependent on approval status) Swivel eye connection eliminates line twisting 400-lb. (181 kg) or 140 kg user weight capacity Twin-leg carabiner connection keeps harness D-ring available for use with other equipment while climbing, or for rescue purposes Rugged, impact resistant housing for increased product life External energy absorber provides visual load indicator for easy inspection Markets: Construction Applications: Working at Heights Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. Meets applicable OSHA requirements The following approvals and qualifications are available globally. Please check the part number in your region for the actual approvals or qualifications on that product. ANSI Z359.14-2012 IAC-23-051-Z04_r1 CSA Z259.2.2-98 2017-01-13_CSA106472 7 EN 360:2002 2015-12-02_EN2621

MSA's premier option in Self Retractable Lanyards.

The Workman Mini Personal Fall Limiter (PFL) is the premier option in MSA's line of self-retracting devices (SRDs) for users working at heights. The internal fast-acting pawl lock mechanism offers the most versatile, compact, self-retracting device on the market, allowing for increased user safety at lower heights.
Fall limiter design stops a fall quickly, providing workers with the ability to tie off at lower levels below the D-ring. Housing design is compact and lightweight; users can replace their standard 6-ft. (1.8 m) energy-absorbing lanyards. The Workman Mini PFL is available in both single- and twin-leg, tie-back and non-tie-back configurations, at lengths of 6-ft. (1.8 m) and 9-ft. (2.7 m) working capacity.

  • Internal pawl-lock design provides many lower level tie-off points for numerous work applications
  • 6-ft. (1.8 m) and 9-ft. (2.7 m) retractable lifeline for standard and tie-back models
  • Single, twin leg and tie back models are available (These configurations are geographically available and dependent on approval status)
  • Swivel eye connection eliminates line twisting
  • 400-lb. (181 kg) or 140 kg user weight capacity
  • Twin-leg carabiner connection keeps harness D-ring available for use with other equipment while climbing, or for rescue purposes
  • Rugged, impact resistant housing for increased product life
  • External energy absorber provides visual load indicator for easy inspection

Markets: Construction

Applications: Working at Heights

Approvals subject to change without notice and may differ based on configuration, part number and/or country.
Contact Customer Service or check approval label on product for specific approval information.

Meets applicable OSHA requirements

The following approvals and qualifications are available globally. Please check the part number in your region for the actual approvals or qualifications on that product.

ANSI Z359.14-2012

  • IAC-23-051-Z04_r1

CSA Z259.2.2-98

  • 2017-01-13_CSA1064727

EN 360:2002

  • 2015-12-02_EN2621
Supplier's Site

Technical Specifications

  MSA Safety
Product Category Fall Arrest Systems
Product Name Workman® Mini Personal Fall Limiter
Type Braking / Descent Mechanisms
Unlock Full Specs
to access all available technical data

Similar Products

Gravity® Temporary Horizontal Lifeline -  - MSA Safety
Specs
Type Lifeline Systems
Certifications OSHA, EN 795:1996
View Details
MSA Synthetic Rope Lifeline -  - MSA Safety
Specs
Type Lifeline Systems
View Details
Rescue Kits -  - MSA Safety
MSA Safety
Specs
Type Fall Rescue
View Details
Latchways WinGrip® Vacuum Anchor -  - MSA Safety
Specs
Type Anchorage Connectors
Certifications OSHA 2:1, ANSI Z359.6
View Details