MSA Safety Portable Gas Monitor ALTAIR® Single-Gas Detector

Description
Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled with LED/audible/vibratin g alarms. Superior dust/water protection, high RFI resistance, and one-button operation provide heightened safety, plus increased durability and ease-of-use. Sensor options for CO, H2S, and O2 Patented electrochemical sensors and MSA-built button sensors Stainless steel and solid electrolyte construction virtually eliminate sensor leakage Automatically records the last 25 alarm/test events and can communicate data by connecting to MSA Link via built-in IR communication port No-miss triple alarm system includes bright flashing LEDs, piercing audible alarm, and an internal vibrating alarm Rubberized armor housing and one-button operation for maximum durability and simplicity Markets: Construction, Fire Service, General Industry, General Industry, Oil & Gas, Utilities
Request a Quote
Description
Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled with LED/audible/vibratin g alarms. Superior dust/water protection, high RFI resistance, and one-button operation provide heightened safety, plus increased durability and ease-of-use. Sensor options for CO, H2S, and O2 Patented electrochemical sensors and MSA-built button sensors Stainless steel and solid electrolyte construction virtually eliminate sensor leakage Automatically records the last 25 alarm/test events and can communicate data by connecting to MSA Link via built-in IR communication port No-miss triple alarm system includes bright flashing LEDs, piercing audible alarm, and an internal vibrating alarm Rubberized armor housing and one-button operation for maximum durability and simplicity Markets: Construction, Fire Service, General Industry, General Industry, Oil & Gas, Utilities
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable Gas Monitor - ALTAIR® Single-Gas Detector - MSA Safety
Cranberry Twp., PA, United States
Portable Gas Monitor
ALTAIR® Single-Gas Detector
Portable Gas Monitor ALTAIR® Single-Gas Detector
Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled with LED/audible/vibratin g alarms. Superior dust/water protection, high RFI resistance, and one-button operation provide heightened safety, plus increased durability and ease-of-use. Sensor options for CO, H2S, and O2 Patented electrochemical sensors and MSA-built button sensors Stainless steel and solid electrolyte construction virtually eliminate sensor leakage Automatically records the last 25 alarm/test events and can communicate data by connecting to MSA Link via built-in IR communication port No-miss triple alarm system includes bright flashing LEDs, piercing audible alarm, and an internal vibrating alarm Rubberized armor housing and one-button operation for maximum durability and simplicity Markets: Construction, Fire Service, General Industry, General Industry, Oil & Gas, Utilities

Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled with LED/audible/vibrating alarms. Superior dust/water protection, high RFI resistance, and one-button operation provide heightened safety, plus increased durability and ease-of-use.

  • Sensor options for CO, H2S, and O2
  • Patented electrochemical sensors and MSA-built button sensors
  • Stainless steel and solid electrolyte construction virtually eliminate sensor leakage
  • Automatically records the last 25 alarm/test events and can communicate data by connecting to MSA Link via built-in IR communication port
  • No-miss triple alarm system includes bright flashing LEDs, piercing audible alarm, and an internal vibrating alarm
  • Rubberized armor housing and one-button operation for maximum durability and simplicity

Markets: Construction, Fire Service, General Industry, General Industry, Oil & Gas, Utilities

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number ALTAIR® Single-Gas Detector
Product Name Portable Gas Monitor
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types CO; (25 PPM, 100 PPM); H2S; (10 PPM, 15 PPM); O2; (19.5% VOL, 23% VOL)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - ULTIMA® X5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2%, 0-5% Vol); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm, 0-100 ppm)
View Details
Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Infrared Gas Monitor - IR400 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
View Details