MOCAP LLC Push-in Plugs for SAE and NPT Threads PIP1875

Description
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push-in Plugs for SAE and NPT Threads - PIP1875 - MOCAP LLC
Park Hills, MO, United States
Push-in Plugs for SAE and NPT Threads
PIP1875
Push-in Plugs for SAE and NPT Threads PIP1875
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Designed to Simply Snap into Place to Protect Threads
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number PIP1875
Product Name Push-in Plugs for SAE and NPT Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Push-in Plugs for SAE and NPT Threads - PIP1750 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4606 inch (11.7 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP034 - MOCAP LLC
Specs
Overall Length 0.7362 inch (18.7 mm)
Material Paper
NPT Thread 3" NPT; 3
View Details
Center Pull Plugs with Wide Flanges - CPW1.46/1.55 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.45/1.60 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details