MOCAP LLC Tapered Plugs for Type K Tubing KTP0375

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapered Plugs for Type K Tubing - KTP0375 - MOCAP LLC
Park Hills, MO, United States
Tapered Plugs for Type K Tubing
KTP0375
Tapered Plugs for Type K Tubing KTP0375
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Reinforced Cross Bracing for Secure Fit
  • Features Durable Pull-Tab for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number KTP0375
Product Name Tapered Plugs for Type K Tubing
Overall Length 0.3819 inch (9.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW1.96/2.05 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP210 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP1.036/1.246 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP1.187/1.437 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details