MOCAP LLC Tapered Plugs for Type L and M Tubing LMP1625

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapered Plugs for Type L and M Tubing - LMP1625 - MOCAP LLC
Park Hills, MO, United States
Tapered Plugs for Type L and M Tubing
LMP1625
Tapered Plugs for Type L and M Tubing LMP1625
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Reinforced Cross Bracing for Secure Fit
  • Features Durable Pull-Tab for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number LMP1625
Product Name Tapered Plugs for Type L and M Tubing
Overall Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tapered Plugs - MPTP022 - MOCAP LLC
Specs
Overall Length 0.6339 inch (16.1 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
Pipe Plugs - PP114 - MOCAP LLC
Specs
Material Polyethylene (PE)
NPT Thread 1/2" NPT; 1/2"
BSP Thread 1/2" BSP; 1/2"
View Details
EPDM Tapered Plugs - MEP1.621/1.973 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Hex Socket Plugs for NPT Threads - HSPN0500 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.5669 inch (14.4 mm)
Material Polypropylene (PP)
View Details